EN
  • EN
  • DE

LCGGF5A10ECU

Part No LCGGF5A10ECU
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 1A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Roller
Mounting Type Chassis Mount
Termination Style Solder Lug
Operating Force 48gf
Release Force 6.000gf
Operating Position 0.560" (14.2mm)
Pretravel 0.140" (3.6mm)
Differential Travel 0.034" (0.86mm)
Overtravel 0.029" (0.74mm)
Electrical Life 100,000 Cycles
Temperature Range - Operating -25°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551933-LCGGF5A10ECU
Ultra Librarian 3D Model Ultra Librarian LCGGF5A10ECU CAD Model

Description

N

You May Also Be Interested in

Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
C&K Components
SWITCH SNAP ACTION SPDT 6A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Panasonic
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Lowest to $1.9312
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess