EN
  • EN
  • DE

AME8833AEEV300L

Part No AME8833AEEV300L
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description High PSRR, 150mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144436-AME8833AEEV300L
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8833AEEV300L CAD Model

Description

The AME8833AEEV300L is a low dropout (LDO) linear regulator from Analog Microelectronics. This regulator is designed to provide a stable 3.0V output voltage with a low dropout voltage, making it an excellent choice for battery-powered applications and other sensitive electronic devices. It is known for its efficiency, compact size, and protective features.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices for stable voltage supply.
  • Wearable Devices: Powers various components in smartwatches, fitness trackers, and other wearable technologies.
  • IoT Devices: Provides regulated power for sensors, microcontrollers, and communication modules in Internet of Things devices.
  • Microcontroller Power Supply: Delivers a clean and stable voltage source for microcontrollers in embedded systems.
  • RF Devices: Powers RF transceivers and other radio frequency components, ensuring consistent performance.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 3.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, conserving battery energy.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator to prevent thermal damage in case of overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, reducing board space and component cost.
  • Enable Pin: Allows the regulator to be turned on and off remotely, further reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: The stable output voltage ensures consistent performance of connected components.
  • Compact Design: The small package size and compatibility with ceramic capacitors enable space-saving designs.
  • Robust Protection: The over-current and over-temperature protection features safeguard the regulator and the load.
  • Flexible Power Management: The enable pin provides a simple way to control the regulator's power state.

Technical Specifications:

The AME8833AEEV300L typically operates with an input voltage range of 2.5V to 5.5V. It delivers a fixed output voltage of 3.0V with a specified current rating. The dropout voltage is usually low at the rated output current. It features a low quiescent current, typically in the microampere range. The regulator is available in a compact package such as SOT-23 or similar.

You May Also Be Interested in

Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess