EN
  • EN
  • DE

KXT341LHS

Part No KXT341LHS
Manufacturer C&K Components
Catalog Switches
Description Tactile Switches 20mA 15VDC 330gf 0.6mm SPST NO SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K Switches
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.215 mm
Actuator Round
Switch Function (ON) - (OFF)
Operating Force 330 gf
Current Rating 20 mA
Voltage Rating DC 15 VDC
Ground Terminal No
Contact Form SPST
Termination Style Solder Pad
Color Black
Length 3 mm
Width 2 mm
Height 0.6 mm
Series KXT3
Life 300000 Cycle
Packaging Reel
Contact Plating Silver
Mounting Type Sealed
Type Tactile
Brand C&K
Travel 0.13 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Tactile Switches
Standard Pack Qty 8500
Subcategory Switches
Tradename KXT
Ultra Librarian 3D Model Ultra Librarian KXT341LHS CAD Model

You May Also Be Interested in

Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Lowest to $6.8182
TE Connectivity
SWITCH PIANO DIP SPST 0.025A 24V
Lowest to $2.7273
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $1.1891
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V
Lowest to $9.5318
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $8.1818
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $12.7357
Omron
SWTCH BLOCK DPDT SOLDER TERMINAL
Lowest to $12.6954

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 185 pcs
Order Increment : 8500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess