Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Attenuation Value 15dB
Frequency Range 0 Hz ~ 8 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 4-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 710208-GAT-15+
Ultra Librarian 3D Model Ultra Librarian GAT-15+ CAD Model

Description

The Mini-Circuits 710208-GAT-15+ is a versatile component designed for RF and wireless applications.

  • Impedance: 50 Ohms
  • Power Rating: 500mW
  • Frequency Range: 0 Hz to 8 GHz
  • Attenuation: 15dB
  • Package: 4-SMD, no lead
  • Mounting: Surface mountable
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for EXB24AT8AR5X
Peregrine Semiconductor
50 Ω RF Digital Attenuator 7-bit, Product Description 31.75 dB, DC-6.0 GHz
Lowest to $28.7273
ECAD model for PE43703MLI-Z
Mini-Circuits
FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N10W20+
Panasonic
Need more? Email Us
ECAD model for EXB24AT7AR5X
Panasonic
Need more? Email Us
ECAD model for EXB24ATJA2RX
Panasonic
ATTENUATOR 1DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT1AR3X
Mini-Circuits
FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N30W20+
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR
M/A-Com Technology Solutions
MMIC ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 18 GHz 20-VFQFN Exposed Pad
Lowest to $143.7216
ECAD model for MAAD-011045-TR0500

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9444 $55.6108
16+ $6.5185 $104.2960
24+ $6.3148 $151.5552
33+ $6.1111 $201.6663
43+ $5.9074 $254.0182
57+ $5.2963 $301.8891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention