Products specifications Report Issue?

Category Switches - Limit Switches
Mfr C&K
Series HDS
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount, Right Angle
Termination Style SMD (SMT) Tab
Ingress Protection -
Features -
Operating Force 30gf
Release Force -
Operating Position 0.059" (1.5mm)
Pretravel 0.007" (0.17mm)
Differential Travel -
Overtravel 0.020" (0.5mm)
Temperature Range - Operating -40°C ~ 80°C
Electrical Life 100,000 Cycles
Mechanical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1376147-HDS001R
Ultra Librarian 3D Model Ultra Librarian HDS001R CAD Model

Description

The HDS001R is a surface mount, right angle switch from C&K's HDS series.

  • Type: SPST-NO (single-pole single-throw, normally open)
  • Actuator: Angled Toggle
  • Voltage Rating: 5V DC
  • Current Rating: 1mA
  • Mechanical Life: 100,000 cycles
  • Operating Force: 30gf
  • Operating Temperature: -40°C to 80°C
  • Packaging: Tape & Reel
  • Market Status: Active
  • Mounting Type: Surface Mount
  • Application: Limit Switch

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for SS-5D1
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for D2HW-BL201H
Omron
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for D2F-01-A1
Omron
SWITCH SNAP ACT SPST-NO 10A 250V
Need more? Email Us
ECAD model for SS-10GL13-3
Omron
SWITCH SNAP ACTION SPDT 6A 250V
Need more? Email Us
ECAD model for D3V-6G6M-1C24-K
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 311SM3-T
Panasonic
SWITCH SNP ACT SPST-NO 0.05A 16V
Lowest to €8.5295
ECAD model for ASQM17430
C&K Components
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for ZMCJF7L0T
Crouzet USA
SWITCH SNAP ACTION SPDT 4A 250V
Need more? Email Us
ECAD model for 831615C60SP4136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €0.9365 €46.8262
120+ €0.7684 €92.2121
185+ €0.7445 €137.7252
255+ €0.7204 €183.7009
330+ €0.6964 €229.8192
440+ €0.6244 €274.7402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,227 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention