Products specifications Report Issue?

Reference Date Code 1618+Rohs
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 753881-JW583
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JW583 CAD Model

Description

The Micron Technology Inc. JW583 is a BGA reference case memory chip.

  • Popularity: Low
  • Supply and Demand Status: Limited
  • ECCN: 3A991B1A
  • Memory Type: Non-Volatile
  • Memory Size: Unknown
  • RoHS Compliance: Yes
  • Reference Date Code: 1618+Rohs

You May Also Be Interested in

Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €17.5728
ECAD model for SY10EP11UZG
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to €3.2751
ECAD model for UPC2721GV
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention