Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr C&K Components
Series PHA
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular, Concave
Color Gray
Illumination Non-Illuminated
For Use With/Related Products PHA Series
Mounting Type Snap Fit
Size 9.91mm L x 4.50mm W x 9.00mm H
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 872488-G002G
Ultra Librarian 3D Model Ultra Librarian G002G CAD Model

Description

The 872488-G002G is a gray pushbutton switch cap from the PHA series by C&K Components.

  • Type: accessory for switches
  • Illumination: non-illuminated
  • Shape: rectangular, concave
  • Dimensions: 9.91mm (L) x 4.50mm (W) x 9.00mm (H)
  • Mounting: snap fit
  • ECCN: EAR99
  • MSL Level: 1 (unlimited moisture sensitivity)
  • REACH: unaffected
  • HTSUS: 8538.90.8180
  • Product Status: active

You May Also Be Interested in

NKK Switches
CAP ROCKER PADDLE BLACK
Need more? Email Us
ECAD model for AT4151A
Dialight
SWITCH CAP
Need more? Email Us
ECAD model for 327-0075
EAO
CAP PUSHBUTTON RECTANGLE YLW
Need more? Email Us
ECAD model for 31-901.4
NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
ECAD model for AT4035B
EAO
CAP PUSHBUTTON ROUND YLW
Need more? Email Us
ECAD model for 18-962.4
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 31-955.5
Schneider Electric
30MM COLOR CAP FOR ILL PUSHBUTTO
Need more? Email Us
ECAD model for 9001A7
Schneider Electric
HARMONY XB6, GREEN CAP UNMARKED
Need more? Email Us
ECAD model for ZB6YCW3
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT475B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention