EN
  • EN
  • DE

EDM650AGSC0 LFS

Part No EDM650AGSC0 LFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACT SPST-NO 0.05A 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 100VAC/DC
Actuator Type Snap Dome
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 1.20mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Illumination Non-Illuminated
Operating Force 650gf
Features Tactile Feedback
Temperature Range - Operating -25°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1563614-EDM650AGSC0 LFS
Ultra Librarian 3D Model Ultra Librarian EDM650AGSC0 LFS CAD Model

Description

N

You May Also Be Interested in

Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Omron
Tactile Switches RoHS
Lowest to $0.1892
C&K Components
PTS645SK95SMTR92 LFS C&K Tactile Switches 50mA 12VDC 260gf .374mm thru-hole/SMT datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Diptronics
DTS-24N-V Diptronics Tactile Switches TACT SWITCH 12X12MM datasheet, inventory, & pricing.
Lowest to $0.1310
C&K Components
PTS820J20MSMTR LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess