The 2SAR512PGZET100 is a P-channel MOSFET manufactured by Rohm Semiconductor. It is designed for load switching and power management applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient power control in various electronic devices.
Applications:
- Load switches
- Power management circuits
- DC-DC converters
- Portable devices
- Battery-powered applications
Features:
- Low on-resistance (RDS(on))
- Fast switching speed
- Small package size
- Gate protection diode
- Lead-free construction
Benefits:
- Increased energy efficiency due to low RDS(on), minimizing power loss during conduction.
- Improved system performance with faster switching speeds, allowing for higher frequency operation and reduced switching losses.
- Reduced board space requirements due to the compact package size.
- Enhanced protection against electrostatic discharge (ESD).
- Environmentally friendly due to lead-free construction.
Technical Specifications:
The 2SAR512PGZET100 typically features a drain-source voltage (VDS) of -20V, a continuous drain current (ID) of -2A, and an on-resistance (RDS(on)) of 0.11 ohms at a gate-source voltage (VGS) of -4.5V. It is typically packaged in a SOT-23 package.
Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.