EN
  • EN
  • DE

MAX7411CUA+

Part No MAX7411CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786981-MAX7411CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7411
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7411CUA+ CAD Model

Description

Maxim Integrated MAX7411CUA+ Product Overview

The MAX7411CUA+ from Maxim Integrated is a high-performance, 5th-order, lowpass, switched-capacitor filter that significantly simplifies the design of signal conditioning circuits within electronic systems. This precision filtering component is designed to provide a sharp cutoff frequency, which is essential for applications that require the separation of signal bandwidths or noise reduction.

Key Features

  • Fixed 30kHz Cutoff Frequency: The MAX7411CUA+ offers a fixed cutoff frequency at 30kHz, which is ideal for applications that demand a consistent filtering profile.
  • Low Power Consumption: With a typical operating current of just 1.5mA and the ability to run from a single +5V supply, this device is perfect for power-sensitive applications.
  • Easy to Use: The filter's user-friendly nature is enhanced by its fully integrated design, requiring no external components for operation, thus simplifying the design and reducing board space.
  • High Precision: The device provides a sharp roll-off with a 5th-order Butterworth response, ensuring excellent filter characteristics for precise signal processing.
  • Compact Package: Housed in a space-saving 8-pin µMAX package, the MAX7411CUA+ is well-suited for compact electronic assemblies.

Applications

The MAX7411CUA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Signal noise reduction
  • Communication systems
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7411CUA+ is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of even the most demanding applications.

Conclusion

For designers looking for a reliable, high-precision filtering solution, the MAX7411CUA+ from Maxim Integrated represents an excellent choice. Its ease of integration, combined with its robust feature set, makes it a valuable component in any signal processing application where a fixed 30kHz lowpass filter is required.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess