EN
  • EN
  • DE

CP1W-CIF01

Part No CP1W-CIF01
Manufacturer Omron
Catalog Controllers - Accessories
Description CONNECTOR (UNIT, EXPANSION) / Option Card, Communications CP1E Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Accessories
Manufacturer Omron Automation and Safety
Packaging Box
Accessory Type Option Card, Communications
For Use With/Related Products CP1E Series
Specifications RS-232C
Base Product Number CP1W-CI
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Part Number 12010-2006,Z3169,CP1W-CIF01-ND,CP1WCIF01
Standard Package 1
Win Source Part Number 1335079-CP1W-CIF01
Ultra Librarian 3D Model Ultra Librarian CP1W-CIF01 CAD Model

Description

The Omron Automation and Safety CP1W-CIF01 is an option card for communications with a specification of RS-232C.

  • Product Name: CP1W-CIF01
  • Manufacturer: Omron Automation and Safety
  • Communication: RS-232C
  • Accessory Type: CP1E series
  • Packaging: Box
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Win Source Part Number: 1335079-CP1W-CIF01

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
BACKUP BATTERY FOR CPM2B
Need more? Email Us
Omron
TERM BLOCK PLC 16POS TTL INPUT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 10M
Need more? Email Us
Omron
ACCY EVENT INPUT UNIT BURNOUT
Need more? Email Us
Omron
CX-THERMO VERSION 4
Need more? Email Us
Siemens
ETHERNET/IP HEAD ASSEMBLY FOR ET
Need more? Email Us
Omron
CJ1M BREAKOUTTERMAL/BENCHTESTS
Need more? Email Us
Omron
BACKPLANE CS1 EXP I/O 8 SLOTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess