EN
  • EN
  • DE

A30415RNCB

Part No A30415RNCB
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 4POS 0.4VA 20V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 3
Circuit per Deck 3P4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 38.10mm
Angle of Throw 30°
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559443-A30415RNCB
Ultra Librarian 3D Model Ultra Librarian A30415RNCB CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
Optical Encoder RPG, Smt, 32CPR, L: 20.3 mm, D: 6mm, D, C
Lowest to $259.7015
Grayhill Inc.
75AF36-01-1-10N-C / Rotary Switch Position AC
Need more? Email Us
TE Connectivity
SWITCH ROTARY 3POS 0.4VA 20V / Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20 VAC Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 125 DEG;C, SHAFT/P / Rotary Switch 8 Position SP8T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 6POS 150MA 115V / Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Lowest to $23.1355
Grayhill Inc.
SWITCH ROTARY MILITARY, 90 DEG 1
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 150MA 115V / Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount, Through Hole
Need more? Email Us
C&K Components
A Series 2 Position DPDT Panel Mount Gold Over Silver Rotary Switch
Lowest to $19.5153
Grayhill Inc.
SWITCH ROTARY 6POS 5A 115V / Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115 VAC Panel Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess