EN
  • EN
  • DE

A21403MNMCGF

Part No A21403MNMCGF
Manufacturer C&K Components
Catalog Rotary Switches
Description A Series 2 Position DPDT Panel Mount Gold Over Silver Rotary Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
RoHS Compliant
Win Source Part Number 1195135-A21403MNMCGF
Categories Rotary Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A21403MNMCGF CAD Model

Description

The A21403MNMCGF is a rotary switch manufactured by C&K Components. Rotary switches are used to control electrical circuits by rotating a shaft to select different positions, each corresponding to a different circuit configuration. They are commonly used for selecting different modes, ranges, or functions in electronic devices and equipment.

Applications

  • Test and measurement equipment
  • Medical devices
  • Industrial control panels
  • Communication equipment
  • Audio equipment (e.g., amplifier input selection)

Features

  • Multiple Positions: Rotary switches offer multiple switching positions, allowing for the selection of various circuit configurations. (The exact number of positions for the A21403MNMCGF would be detailed in the datasheet).
  • Multiple Poles: The switch likely has multiple poles, enabling it to control multiple circuits simultaneously. (The specific number of poles would be detailed in the datasheet).
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards (PCBs).
  • Detent Mechanism: Features a detent mechanism to provide tactile feedback and ensure positive switching action.
  • Robust Construction: Constructed with durable materials to withstand repeated use and harsh environments.

Benefits

  • Versatile Switching: Provides versatile switching options for controlling a wide range of circuits and functions.
  • Reliable Performance: Offers reliable performance and long-term durability.
  • Easy to Use: Simple to operate and integrate into electronic devices and equipment.
  • Compact Design: The compact design allows for space-saving installations.
  • Positive Switching Action: The detent mechanism ensures positive and reliable switching action.

Additional Details

The A21403MNMCGF's detailed specifications, including the number of positions, number of poles, contact rating (current and voltage), insulation resistance, dielectric strength, and operating temperature range, would be available in the manufacturer's datasheet. The datasheet will also specify the materials used in the switch construction (e.g., contact material, housing material), which can be important for corrosion resistance and compatibility with different environments. The mounting dimensions and terminal layout are also critical for PCB design. It is essential to consult the datasheet for proper component selection and application.

You May Also Be Interested in

C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 12POS 150MA 115V
Need more? Email Us
NKK Switches
STD SIZE ROTARY/POWER RATED
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 12POS 750MA 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 1A 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 3POS 250MA 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5153 $58.5459
8+ $16.0125 $128.1000
12+ $15.5121 $186.1452
16+ $15.0117 $240.1872
20+ $14.5113 $290.2260
27+ $13.0102 $351.2754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess