EN
  • EN
  • DE

A20603RNZQ

Part No A20603RNZQ
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 6POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 6
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559424-A20603RNZQ
Ultra Librarian 3D Model Ultra Librarian A20603RNZQ CAD Model

Description

N

You May Also Be Interested in

C&K Components
A Series 2 Position DPDT Panel Mount Gold Over Silver Rotary Switch
Lowest to $19.5153
Grayhill Inc.
SWITCH ROTARY 125 DEG;C, SHAFT/P / Rotary Switch 8 Position SP8T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY / Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount
Lowest to $36.9523
Grayhill Inc.
SWITCH ROTARY 4POS 150MA 115V / Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
TE Connectivity
SWITCH ROTARY 3POS 0.4VA 20V / Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20 VAC Through Hole
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 250MA 125V / Rotary Switch 5 Position SP5T 250mA (AC/DC) 125 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 2 Position SPDT 1A (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
75AF36-01-1-10N-C / Rotary Switch Position AC
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 150MA 115V / Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115 VAC Panel Mount, Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess