EN
  • EN
  • DE

TMS320F28332PTPQ

Part No TMS320F28332PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176HQFP / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797547-TMS320F28332PTPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28332
Introduction Date July 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28332PTPQ CAD Model

Description

The TMS320F28332PTPQ from Texas Instruments is a high-performance digital signal processor (DSP) designed for demanding applications that require advanced control algorithms and high-speed signal processing. This component is part of the TMS320F2833x series, which is renowned for its efficiency in handling complex mathematical computations and its ability to improve system performance in industrial, automotive, and consumer electronics applications.

Key Features

  • Processing Power: The TMS320F28332PTPQ boasts a 32-bit CPU that operates at a frequency of up to 150 MHz, delivering 300 million instructions per second (MIPS). This makes it ideal for real-time applications that require fast and accurate computations.
  • Memory: Equipped with 256KB of flash memory and 34KB of RAM, this DSP provides ample space for code storage and efficient data management.
  • Peripheral Integration: It includes a variety of peripherals such as 12-bit analog-to-digital converters (ADCs), PWM outputs, capture inputs, and serial communication interfaces (SCI, SPI, I2C, and CAN), facilitating flexible connectivity and control options.
  • Enhanced Control: The device features advanced control peripherals, including high-resolution PWM units and enhanced capture modules, which are crucial for motor control, power conversion, and sensor interfacing.
  • Robust Design: The TMS320F28332PTPQ is designed to operate reliably in harsh environments, with an extended temperature range and built-in protection against overvoltage, undervoltage, and overcurrent conditions.

Applications

This DSP is suitable for a wide range of applications, including but not limited to:

  • Industrial motor drives and control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Automotive control units for electric and hybrid vehicles
  • Power supplies and converters
  • Advanced audio processing and pro-audio equipment

Package and Quality

The TMS320F28332PTPQ is packaged in a 176-pin LQFP (Low Profile Quad Flat Package), which provides a compact footprint while allowing for efficient thermal management and good electrical performance. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess