Products specifications Report Issue?

Category Switches - Toggle Switches
Mfr C&K
Series 7000
Package Tray
Product Status Active
Mounting Type Panel Mount
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Locking Lever
Actuator Length 18.59mm
Illumination Non-Illuminated
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Ingress Protection -
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 100,000 Cycles
Base Product Number 7201K12
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1375983-7201K12CBE
Ultra Librarian 3D Model Ultra Librarian 7201K12CBE CAD Model

Description

The 1191446 is a toggle switch manufactured by C&K.

  • Series: 7000
  • Base Product Number: 7201K12
  • Circuit: DPDT (Double Pole Double Throw)
  • Switch Function: On-On
  • Current Rating: 0.4VA (AC/DC)
  • Voltage Rating: 20V AC and 20V DC
  • Actuator Type: Locking Lever
  • Actuator Material: Brass, Chrome Plated
  • Mounting Type: Panel Mount
  • Panel Cutout Dimension: Circular - 6.35mm diameter
  • Mechanical Life: 100,000 cycles
  • Features: Epoxy Sealed Terminals
  • Electrical Life: High

You May Also Be Interested in

Honeywell
SWITCH TOGGLE 4PDT 15A 125V / Toggle Switch 4PDT Panel Mount
Lowest to $105.8130
ECAD model for 4TL1-3D
E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole
Lowest to $2.4693
ECAD model for 200AWMSP1T2A1M2RE
TE Connectivity
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Lowest to $6.0628
ECAD model for 1825139-2
Carling Technologies
Toggle Switch, 2M Series, Miniature
Need more? Email Us
ECAD model for 2M1-SP1-T1-B3-VS2RE-XNG1
Honeywell
SWITCH TOGGLE / Toggle Switch 4PDT Panel Mount
Need more? Email Us
ECAD model for 64AT300-1
Apem Inc.
SWITCH TOGGLE SPDT 5A 125V
Need more? Email Us
ECAD model for SW239A7
S3A
NKK Switches
SWITCH TOGGLE SPDT 15A 125V
Lowest to $0.0617
ECAD model for S3A
Grayhill Inc.
SWITCH TOGGLE SPDT 3A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 34CMSP14B5M1QT
Honeywell
SWITCH TOGGLE SPDT 5A 125V
Need more? Email Us
ECAD model for 11TW1-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7209 $50.8836
10+ $10.4376 $104.3760
15+ $10.1115 $151.6725
21+ $9.7853 $205.4913
27+ $9.4591 $255.3957
36+ $8.4806 $305.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention