EN
  • EN
  • DE

508101000

Part No 508101000
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON ROUND WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Round
Color White
Illumination Non-Illuminated
For Use With/Related Products EP and TP Series
Mounting Type Slip On
Size 5.08mm Dia x 3.94mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561841-508101000
Ultra Librarian 3D Model Ultra Librarian 508101000 CAD Model

Description

N

You May Also Be Interested in

EAO
MUSHROOM-HEAD CAP BLACK D40 PLAS
Need more? Email Us
Honeywell
CAP PUSHBUTTON RECT YELLOW
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
Honeywell
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess