EN
  • EN
  • DE

VSX60MD35-1

Part No VSX60MD35-1
Manufacturer C&D Technologies
Catalog Electronic Wholesale
Description 60 WATT DUAL OUTPUT QUARTER BRICK DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1279917-VSX60MD35-1
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSX60MD35-1 CAD Model

Description

The VSX60MD35-1 is a DC-DC converter module manufactured by C&D Technologies, now Murata Power Solutions. It's part of their VSX series, known for providing isolated DC power for various applications, focusing on efficiency and reliability.

Applications

  • Telecommunications: Powering telecom infrastructure equipment like routers, switches, and base stations.
  • Data Centers: Providing power to servers, storage systems, and networking devices.
  • Industrial Automation: Supplying power to control systems, PLCs, and industrial PCs.
  • Networking Equipment: Powering network interface cards, hubs, and other networking components.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy power conversion systems.

Features

  • Input Voltage Range: Typically accepts a wide DC input voltage range (e.g., 36-75VDC).
  • Output Voltage: Provides a regulated 3.3VDC output.
  • Output Current: Delivers a specified output current, such as 18A or 20A, depending on the specific model.
  • Isolation Voltage: Provides galvanic isolation between input and output, typically rated at 2250VDC.
  • Efficiency: High efficiency, often greater than 90%, to minimize power losses and heat generation.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C.
  • Remote On/Off Control: Allows for remote enabling and disabling of the converter.
  • Overvoltage Protection (OVP): Protects the output from excessive voltage.
  • Overcurrent Protection (OCP): Protects the converter and load from overcurrent conditions.
  • Overtemperature Protection (OTP): Protects the converter from overheating.

Benefits

  • Reliable Power Conversion: Provides stable and consistent power output for critical applications.
  • High Efficiency: Reduces power consumption and operating costs.
  • Galvanic Isolation: Protects sensitive circuits from voltage transients and ground loops.
  • Wide Input Voltage Range: Offers flexibility in power supply options.
  • Comprehensive Protection Features: Ensures reliable operation and prevents damage from electrical faults.
  • Remote Control: Enables easy integration into automated systems.

Additional Details

The VSX60MD35-1 DC-DC converter is typically housed in a standard brick format for easy mounting and integration. It is designed to meet various industry standards for safety and EMC (Electromagnetic Compatibility). The specific output current, efficiency, and isolation voltage can vary slightly depending on the exact model and manufacturer specifications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information. Proper heat sinking may be required to ensure optimal performance and prevent overheating, especially at higher output current levels.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess