EN
  • EN
  • DE

OPA644P

Part No OPA644P
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083311-OPA644P
Categories OEM Parts(O-R)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA644P CAD Model

Description

The OPA644P is a wideband, unity-gain stable operational amplifier from Texas Instruments (formerly Burr-Brown). It's designed for high-speed signal processing applications where bandwidth and fast settling time are critical. It offers excellent AC performance and is suitable for driving analog-to-digital converters (ADCs) and other demanding loads.

Applications:

  • High-Speed Data Acquisition Systems
  • Video Amplification
  • Test and Measurement Equipment
  • Wideband Signal Processing
  • ADC Drivers

Features:

  • Wide Bandwidth: Supports high-frequency signal processing.
  • Fast Settling Time: Ensures accurate signal representation in pulsed applications.
  • Unity-Gain Stable: Simplifies circuit design and prevents oscillations.
  • High Output Current: Drives demanding loads with ease.
  • Low Distortion: Preserves signal integrity in demanding applications.
  • Low Input Noise: Minimizes noise contamination in sensitive applications.

Benefits:

  • High-Speed Performance: Wide bandwidth and fast settling time enable high-speed signal processing.
  • Stable Operation: Unity-gain stability simplifies circuit design and ensures reliable operation.
  • Accurate Signal Amplification: Low distortion and low noise provide accurate signal amplification.
  • Versatile Use: Suitable for a wide range of high-speed applications.
  • Easy to Use: Simple to implement in a variety of circuit designs.

Additional Details:

The OPA644P is commonly used in video amplifiers, pulse amplifiers, and high-speed data acquisition systems. It operates over a specified temperature range and is typically packaged in a DIP package. This amplifier's high slew rate and low input capacitance contribute to its exceptional AC performance. Refer to the Texas Instruments datasheet for detailed specifications, including bandwidth, settling time, slew rate, input voltage range, output current, and operating temperature range. It is a good choice when high speed and stability are key design requirements. The internal compensation network allows it to be used without external components for basic applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess