EN
  • EN
  • DE

BQ8050DBT

Part No BQ8050DBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381620-BQ8050DBT
Ultra Librarian 3D Model Ultra Librarian BQ8050DBT CAD Model

Description

The BQ8050DBT is a sophisticated battery management device from Texas Instruments, designed to cater to the advanced requirements of modern portable electronics. This integrated circuit is engineered to provide precise control and monitoring for single-cell Li-Ion and Li-Polymer battery packs, ensuring optimal performance and longevity.

Key Features

  • Advanced Battery Monitoring: The BQ8050DBT provides accurate measurements of critical parameters such as voltage, current, and temperature, which are essential for maintaining the health and efficiency of the battery.
  • Gas Gauging: With an integrated gas gauge solution, this device can predict remaining battery capacity with high precision, allowing users to effectively manage their device's runtime.
  • Safety Features: The chip includes multiple safety mechanisms to protect the battery from conditions such as overcharge, over-discharge, short circuit, and over-temperature, enhancing the safety of the end product.
  • Data Communication: It offers a serial interface for communication, which can be used to access battery parameters and control the battery management system.

Applications

The BQ8050DBT is ideal for a wide range of applications where efficient battery management is critical. These include:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Handheld navigation systems
  • Other electronic devices requiring reliable battery management

Technical Specifications

The BQ8050DBT operates over a broad voltage range and is housed in a compact package, making it suitable for space-constrained applications. The technical specifications include:

  • Voltage Range: Suitable for single-cell Li-Ion and Li-Polymer battery packs
  • Communication Interface: Serial interface for data communication and device control
  • Package: Available in a small footprint to fit into compact device designs

With its advanced features and reliable performance, the Texas Instruments BQ8050DBT is a top-tier choice for designers and manufacturers looking for a battery management solution that can keep pace with the demands of today's portable electronic devices.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0736 $60.2208
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess