EN
  • EN
  • DE

SA3179/1

Part No SA3179/1
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 24-28AWG 1=10PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Socket
Wire Gauge or Range - AWG 22-24 AWG, 24-28 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
Features AWG Dependent on Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621480-SA3179/1
Ultra Librarian 3D Model Ultra Librarian SA3179/1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
724-0001-22
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN SZ 16 CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN SZ 16 CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP
Need more? Email Us
Corsair
M39029/85-459
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-28AWG CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess