EN
  • EN
  • DE

AN-2805

Part No AN-2805
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 5.830"L X 4.252"W / Box Metal, Aluminum Natural Cover Included 5.830" L x 4.252" W (148.08mm x 108.00mm) X 2.950" (74.93mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN
Package Bulk
Container Type Box
Dimension 5.830" L x 4.252" W (148.08mm x 108.00mm)
Height 2.950" (74.93mm)
Area (L x W) 24.8in² (160cm²)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.130" (3.30mm)
Features Card Guides, Mounting Flange, PCB Supports, Watertight
Ratings IP65, NEMA 1,2,4,4X,12,13, UL-508
Weight 1.8 lbs (816.5 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names AN2805,AN 2805,377-1436
Standard Package 1
Win Source Part Number 963206-AN-2805
Ultra Librarian 3D Model Ultra Librarian AN-2805 CAD Model

Description

The AN-2805 is a high-quality metal, aluminum box enclosure that is manufactured by Bud Industries.

  • Win Source Part Number: 963206-AN-2805
  • Designed for: boxes, enclosures, and racks
  • Series: AN
  • Design: watertight, with card guides, mounting flange, and PCB supports
  • Thickness: 0.130 inches (3.30mm)
  • Height: 2.950 inches (74.93mm)
  • Area: 24.8in² (160cm²)
  • Design: unique design with a cover included
  • Rated: IP65, NEMA 1,2,4,4X,12,13, UL-508
  • Importance: an essential component for various applications
  • Note: multiple cross-reference alternative parts

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 17.8X17.8X1.3" BLACK / Metal, Steel Shelf, Fixed 17.840" L x 17.750" W x 1.310" H (453.14mm x 450.85mm x 33.27mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
RACK SOLID / Metal, Aluminum Chassis, Enclosed 8.000" L x 8.300" W x 5.250" H (203.20mm x 210.82mm x 133.35mm) Black
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
Wiring Trough 8.00x8.00x36.00; 8.00x8.00x36.00; Steel
Need more? Email Us
Bud Industries
BOX ABS BLACK 3"L X 3"W / Box, Potting Plastic, ABS Black Open End(s) 3.000" L x 3.000" W (76.20mm x 76.20mm) X 1.500" (38.10mm)
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess