EN
  • EN
  • DE

AN-1310-A

Part No AN-1310-A
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 6.250"L X 6.250"W / Box Metal, Aluminum Natural Cover Included 6.250" L x 6.250" W (158.75mm x 158.75mm) X 4.000" (101.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN-A
Package Bulk
Container Type Box
Dimension 6.250" L x 6.250" W (158.75mm x 158.75mm)
Height 4.000" (101.60mm)
Area (L x W) 39.1in² (252cm²)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.120" (3.05mm)
Features Card Guides, PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 2.2 lbs (997.9 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Standard Package 1
Win Source Part Number 976706-AN-1310-A
Ultra Librarian 3D Model Ultra Librarian AN-1310-A CAD Model

Description

The AN-A series by Bud Industries is a box enclosure used for electronic devices.

  • Color: Natural
  • Features: Card guides, PCB supports, and is watertight
  • Material: Metal, Aluminum
  • Thickness: 0.120 inches (3.05mm)
  • Height: 4.000 inches (101.60mm)
  • Weight: 2.2 lbs (997.9 g)
  • Design: Cover included
  • Container Type: Box
  • Area: 39.1in² (252cm²)
  • Dimension: 6.250 inches L x 6.250 inches W (158.75mm x 158.75mm)
  • Ratings: IP68, NEMA 4X,6,6P,12,13
  • REACH: Unaffected
  • ECCN: EAR99
  • Material Flammability Rating: Not available
  • Alternative Part: TMS-135-01-S-D-RA

You May Also Be Interested in

Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 7.874"L X 5.906"W / Box Plastic, ABS Gray Cover Included 7.874" L x 5.906" W (200.00mm x 150.00mm) X 2.756" (70.00mm)
Need more? Email Us
Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess