EN
  • EN
  • DE

AC-424

Part No AC-424
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description CHASSIS ALUM NATURAL 12"L X 8"W  /  Chassis Metal, Aluminum Natural Open End(s) 12.000" L x 8.000" W (304.80mm x 203.20mm) X 3.000" (76.20mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Package Bulk
Container Type Chassis
Dimension 12.000" L x 8.000" W (304.80mm x 203.20mm)
Height 3.000" (76.20mm)
Area (L x W) 96.0in² (619cm²)
Design Open End(s)
Material Metal, Aluminum
Color Natural
Thickness 0.050" (1.27mm)
Weight 1.3 lbs (589.7 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names AC 424,AC424,377-1029
Standard Package 1
Win Source Part Number 1045856-AC-424
Ultra Librarian 3D Model Ultra Librarian AC-424 CAD Model

Description

The AC-424 manufactured by Bud Industries is an electronic component used for enclosure applications.

  • Type: Metal Chassis
  • Design: Open End
  • Material: Aluminum
  • Thickness: 0.050"
  • Height: 3.000"
  • Area: 96.0in²
  • Application: Audio and Video Equipment, Instrumentation, and Control Systems

You May Also Be Interested in

Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM GRY 12.600"L X 12.600"W / Box Metal, Aluminum Gray Split Sides 12.600" L x 12.600" W (320.04mm x 320.04mm) X 4.720" (119.89mm)
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 7.559"L X 3.780"W / Box Metal, Aluminum Natural Cover Included 7.559" L x 3.780" W (192.00mm x 96.01mm) X 2.638" (67.00mm)
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9775 $71.9550
4+ $29.5200 $118.0800
7+ $28.5975 $200.1825
9+ $27.6750 $249.0750
11+ $26.7525 $294.2775
15+ $23.9850 $359.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess