The BS62LV256TIP55 is a high-performance, low-voltage CMOS Static Random Access Memory (SRAM) device manufactured by BSI (Bright Silicon Industries). This 256K-bit SRAM is organized as 32,768 words by 8 bits. It is designed for applications requiring fast access times, low power consumption, and reliable data storage.
Applications:
- Embedded systems requiring fast memory access
- Portable devices where low power consumption is critical
- Cache memory in microcontrollers and microprocessors
- Data logging applications
- Industrial control systems
Features:
- Fast access time: 55ns
- Low voltage operation: 2.7V to 3.6V
- Low power consumption: active and standby modes
- Fully static operation: no clock or refresh required
- Tri-state output
- Data retention voltage: 2.0V (min)
- Available in various packages: DIP, SOP, TSOP
Benefits:
- High-speed data access improves system performance.
- Low power consumption extends battery life in portable applications.
- Static operation simplifies system design and reduces complexity.
- Wide operating voltage range allows for flexible integration.
- Reliable data storage ensures data integrity.
Technical Specifications:
The BS62LV256TIP55 operates within a voltage range of 2.7V to 3.6V. It features a typical access time of 55ns, making it suitable for high-speed applications. The device's low power consumption characteristics are crucial for battery-powered devices. It supports fully static operation, which eliminates the need for external clocks or refresh cycles, further simplifying system design. The SRAM is available in various package options, including DIP, SOP, and TSOP, catering to different mounting requirements. The operating temperature range is typically -40°C to +85°C.
This SRAM is suitable for applications where performance, low power, and reliability are paramount. Its fast access times and low power consumption make it a viable option for embedded systems, portable devices, and other memory-intensive applications. The device's fully static operation and tri-state output contribute to ease of integration and overall system efficiency.