EN
  • EN
  • DE

BROCADE 57-1000486-01 - Brocade 32Gbps LW- Gen 6 (without SEC)

Part No BROCADE 57-1000486-01 - Brocade 32Gbps LW- Gen 6 (without SEC)
Manufacturer Brocade
Catalog Sfp
Description Brocade 32Gbps LW- Gen 6 (without SEC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1385114-BROCADE 57-1000486-01 - Brocade 32Gbps LW- Gen 6 (without SEC)
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE 57-1000486-01 - Brocade 32Gbps LW- Gen 6 (without SEC) CAD Model

Description

The BROCADE 57-1000486-01 represents the pinnacle of Fiber Channel transceiver technology, delivering lightning-fast 32 Gbps data transfer rates for long-wavelength (LW) applications without SEC (Securities Exchange Commission) features. Tailored for Generation 6 Fiber Channel infrastructure, this module is engineered to accommodate the rigorous demands of modern data centers, storage networks, and enterprise-grade IT deployments. Designed for long-distance communication up to 10 kilometers over single-mode fiber, it is an ideal solution for organizations seeking to connect distant network segments or buildings with minimal signal loss and maximum reliability. Its compatibility with a wide range of Brocade equipment allows for seamless integration into existing networks, providing a straightforward upgrade path to higher performance without extensive system modifications. The inclusion of digital diagnostic monitoring capabilities permits real-time insights into operational parameters such as temperature, optical power, and laser bias current, ensuring optimal performance and facilitating easier maintenance. By harnessing this advanced technology, organizations can significantly enhance their network capacity, speed, and efficiency, supporting a variety of high-bandwidth applications including large-scale data migrations, real-time disaster recovery operations, and dense virtualization environments. The BROCADE 57-1000486-01 transceiver module stands as a testament to commitment towards innovation, offering a blend of high-speed connectivity, reliability, and forward-looking technology to meet the challenges of next-generation network environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMA1B00-C100D - QSFP28 100G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP, SX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess