EN
  • EN
  • DE

SWCHT1000S05

Part No SWCHT1000S05
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195082-SWCHT1000S05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S05 CAD Model

Description

The SWCHT1000S05, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. This component is engineered to facilitate reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity. The 'S05' likely signifies a specific revision or feature set within the SWCHT1000 family.

Applications

  • Enterprise Networking: Used in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Implemented in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is essential.
  • Telecommunications Equipment: Employed in telecom infrastructure for providing high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps Ethernet connectivity for versatile network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in network devices.
  • Integrated PHY: Incorporates a physical layer transceiver for seamless integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation to automatically detect and configure the optimal network speed and duplex mode.
  • Advanced Feature Set (S05): Enhanced or specific features compared to other SWCHT1000 variants, possibly including improved signal integrity or reduced latency.
  • Advanced Diagnostic Features: Includes built-in diagnostic capabilities for network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Enables high-speed data transmission, improving overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption translates to lower energy costs and a smaller environmental footprint.
  • Simplified Integration: Integrated PHY simplifies the design process and reduces the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimal network configuration, enhancing the reliability of data transmission.
  • Optimized Performance: Advanced feature set provides optimized performance for specific network applications.
  • Efficient Troubleshooting: Advanced diagnostic features facilitate quick and efficient network troubleshooting, minimizing downtime.

The SWCHT1000S05 is typically packaged in a small form factor, surface-mount package, facilitating easy integration into compact network devices. It operates over a wide temperature range, making it suitable for deployment in various environmental conditions. The device is also compliant with industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S05 is a critical component for modern networking solutions, providing the necessary bandwidth and reliability for data-intensive applications. Its integration capabilities, low power consumption, advanced features, and optimized performance make it an ideal choice for a wide range of network devices and infrastructures.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess