Products specifications

Category Optoelectronics - Fiber Optic Receivers
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Data Rate 15kBd
Applications General Purpose
Standard Package 125 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1242507-SP000063853
Ultra Librarian 3D Model Ultra Librarian SP000063853 CAD Model

Description

The electronic component with the Id 1095887 is a fiber optic receiver designed for general-purpose applications. The manufacturer of this component is Broadcom Limited.

  • Category: Optoelectronics - Fiber Optic Receivers
  • Package Type: Bulk
  • Standard Package: 125 pieces
  • Data Rate: 15kBd
  • Power Minimum Receivable: Not Provided
  • Voltage Supply: Not Provided
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS: 8541.49.1050
  • Product Status: Obsolete
  • MSL: 1 (unlimited exposure to moisture)

You May Also Be Interested in

LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
ECAD model for LTDL-RX16S01B
Broadcom Limited
RECEIVER FIBER OPTIC ST 1300NM
Lowest to $78.1076
ECAD model for HFBR-2316TZ
CLIFF Electronic Components Ltd
OPTICAL JACK RECEIVER ORJ-5 / Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10 mA
Need more? Email Us
ECAD model for FCR684205R
Broadcom Limited
RX Optical Fiber 125MBd 6-Pin / 125MBD 650NM RECEIVER IN HORIZ
Lowest to $210.9091
ECAD model for HFBR-2526Z
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG / Fiber Optic Receiver General Purpose 6.25GBd 2.375V ~ 2.625V, 3.135V ~ 3.465V
Need more? Email Us
ECAD model for AFBR-786BEPZ
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
ECAD model for LTDL-RX16P03
MACOM Technology Solutions
AT-12C/5MMLC/8FPC
Need more? Email Us
ECAD model for MARP-PT12G-01
Broadcom Limited
RCVR FIBER OPTIC INTERBUS-S
Lowest to $61.0097
ECAD model for HFBR-2505CFZ
Broadcom Limited
RCVR OPT HI PERFORMANCE 5MBD
Lowest to $17.5328
ECAD model for HFBR-2531ETZ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention