EN
  • EN
  • DE

QPDS-T935

Part No QPDS-T935
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 286122-QPDS-T935
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QPDS-T935 CAD Model

Description

The QPDS-T935 is a high-speed optical transceiver component developed by Broadcom Limited, primarily utilized in networking and data communication systems. This device is designed to facilitate reliable and efficient transmission of data over optical fiber cables.

Applications

  • Data Center Networking
  • Ethernet Switches and Routers
  • Optical Transport Networks (OTN)
  • Fiber Channel Applications
  • High-Performance Computing Interconnects

Features

  • High Bandwidth Support: Supports data rates up to 100Gbps.
  • Low Power Consumption: Optimizes energy efficiency in high-density environments.
  • Compact Form Factor: Designed for small footprint integration.
  • Integrated Clock and Data Recovery (CDR): Enhances signal integrity.
  • Digital Diagnostics Monitoring (DDM): Provides real-time performance data.
  • Compliant with Industry Standards: Meets IEEE and MSA specifications.

Benefits

  • Enhanced Network Performance: High bandwidth support enables faster data transmission, reducing latency and improving overall network responsiveness.
  • Reduced Operational Costs: Low power consumption lowers energy costs, especially in large-scale data centers.
  • Simplified System Design: Integrated CDR simplifies the design process and reduces the need for external components.
  • Improved System Reliability: Digital Diagnostics Monitoring (DDM) allows for predictive maintenance and quick troubleshooting.
  • High Port Density: Compact form factor allows for more ports in a given space, maximizing efficiency.
  • Future-Proofing: Compliance with industry standards ensures compatibility and longevity.

Additional Details

The QPDS-T935 typically uses a multi-mode fiber (MMF) or single-mode fiber (SMF) connection, depending on the specific application and distance requirements. It operates over a defined temperature range, ensuring stable performance in varying environmental conditions. The device incorporates advanced error correction techniques to further enhance signal integrity and reliability. Furthermore, the QPDS-T935 supports various diagnostic and monitoring features, enabling network administrators to proactively identify and address potential issues, minimizing downtime and maximizing network uptime.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess