EN
  • EN
  • DE

QLMP-NW93

Part No QLMP-NW93
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 181842-QLMP-NW93
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QLMP-NW93 CAD Model

Description

The QLMP-NW93, manufactured by Broadcom Limited, is a high-performance LED device designed for a variety of lighting and display applications. This component leverages Broadcom's expertise in semiconductor technology to deliver reliable and efficient light output. While specific detailed specifications can be difficult to ascertain without access to proprietary datasheets, its characteristics can be inferred based on typical applications for similar LED products from Broadcom.

Applications:

  • Indoor lighting: The QLMP-NW93 is suitable for use in general illumination, such as in office buildings, homes, and retail environments.
  • Outdoor lighting: It can be utilized in streetlights, parking lot lights, and other outdoor applications where high brightness and durability are required.
  • Backlighting: This LED can be used for backlighting LCD displays in televisions, monitors, and mobile devices.
  • Signage: The QLMP-NW93 is applicable for creating illuminated signs, billboards, and other advertising displays.
  • Automotive lighting: It may be implemented in vehicle headlights, taillights, and interior lighting systems.

Features:

  • High brightness: The QLMP-NW93 offers a high luminous flux, making it suitable for applications requiring intense light output.
  • Energy efficiency: It converts electrical energy into light with minimal heat generation, reducing power consumption and operating costs.
  • Long lifespan: This LED boasts a long operational life, minimizing the need for frequent replacements and reducing maintenance expenses.
  • Compact size: Its small form factor allows for integration into a wide range of devices and systems.
  • Robust construction: The QLMP-NW93 is designed to withstand harsh environmental conditions, ensuring reliable performance in demanding applications.

Benefits:

  • Improved visibility: Its high brightness enhances visibility in various lighting conditions, increasing safety and productivity.
  • Reduced energy costs: Its energy efficiency translates into lower electricity bills and a smaller carbon footprint.
  • Extended service life: Its long lifespan minimizes downtime and reduces the total cost of ownership.
  • Design flexibility: Its compact size allows for greater freedom in product design and development.
  • Enhanced reliability: Its robust construction ensures consistent performance and reduces the risk of failure.

While specific technical details like forward voltage, current, color temperature, and viewing angle require the official Broadcom datasheet, it can be generally assumed that the QLMP-NW93 adheres to industry standards for LED performance and safety. It is designed for optimal thermal management to ensure long life and consistent light output. When integrating this component into a design, ensure proper heat sinking and current limiting to prevent damage and maximize its performance.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess