EN
  • EN
  • DE

PEX9733-B080BCG

Part No PEX9733-B080BCG
Manufacturer Broadcom Limited
Catalog Misc Products
Description Managed PCI Express Switches Based on ExpressFabric® Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833690-PEX9733-B080BCG
Ultra Librarian 3D Model Ultra Librarian PEX9733-B080BCG CAD Model

Description

The Broadcom PEX9733-B080BCG is a PCI Express (PCIe) Gen4 switch designed for high-performance applications requiring maximum bandwidth and minimal latency. It is suitable for use in advanced servers, workstations, data centers, and other demanding environments.

Applications

  • Servers: Used in servers to expand PCIe Gen4 connectivity for high-performance add-in cards such as GPUs, NVMe SSDs, and high-speed network adapters.
  • Data Centers: Employed in data centers to provide high-bandwidth interconnect between servers, storage systems, and networking infrastructure.
  • Workstations: Integrated into professional workstations to support multiple high-end graphics cards, fast storage devices, and other peripherals for demanding tasks such as video editing and 3D rendering.
  • High-Performance Computing (HPC): Utilized in HPC environments to enable high-speed data transfer between processing nodes and accelerators.

Features

  • PCIe Gen4 Support: Compliant with PCI Express Gen4 specifications, providing data transfer rates up to 16GT/s per lane.
  • 32 Lanes: Offers 32 lanes of PCIe connectivity, allowing for flexible configuration and connection of numerous devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Includes comprehensive error detection and reporting features to ensure data integrity and system reliability.
  • Low Latency: Engineered for ultra-low latency to minimize delays and maximize performance.
  • Flexible Port Configuration: Provides flexible port configuration options to adapt to various system requirements.

Benefits

  • Maximum Bandwidth: PCIe Gen4 support provides significantly increased bandwidth for demanding applications.
  • Scalability: The high lane count enables scalable system designs, supporting numerous devices and functionalities.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and minimize downtime.
  • Optimal Performance: Low latency design ensures rapid data transfer and responsiveness, optimizing overall system performance.
  • Flexibility: Adaptable port configuration provides flexibility in system design and configuration.

Additional Details

The PEX9733-B080BCG is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It necessitates a stable power supply and effective thermal management to maintain reliable operation. This PCIe switch is designed to meet the rigorous performance and reliability standards of advanced server, workstation, data center, and HPC applications that leverage the PCIe Gen4 standard.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,104.4777 $3,104.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess