EN
  • EN
  • DE

PEX8619-BA50BCG

Part No PEX8619-BA50BCG
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXPRESS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Status Active
Applications PCI Express
Number of Channels 16
Features Configurable
Case / Package 324-HSBGA (19x19)
Win Source Part Number 209850-PEX8619-BA50BCG
Family Name PEX8619
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8619-BA50BCG CAD Model

Description

The Broadcom PEX8619-BA50BCG is a PCIe switch designed for high-performance applications requiring flexible and scalable PCIe connectivity. This switch allows for the expansion of PCIe capabilities within a system, enhancing its overall performance and adaptability.

Applications:

  • Servers: Used to increase the number of available PCIe slots for add-in cards, such as network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Enables support for multiple graphics cards, high-speed storage devices, and other peripherals in high-performance workstations.
  • Storage Systems: Facilitates the connection of numerous storage devices, improving overall storage capacity and data throughput.
  • Networking Equipment: Used in routers, switches, and other networking devices to expand PCIe connectivity for various network interfaces.
  • Industrial PCs: Provides expansion capabilities for industrial automation and control systems.

Features:

  • 19 Lanes: Supports 19 lanes of PCIe Gen2 connectivity, offering substantial bandwidth for data transfer.
  • Low Latency: Designed for minimal latency to ensure efficient data transmission and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of upstream and downstream ports to accommodate various system architectures.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Power Management: Supports power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • Increased Connectivity: Expands the number of available PCIe slots, enabling the addition of more peripherals and add-in cards.
  • Improved Performance: Facilitates high-speed data transfer between devices, improving overall system performance.
  • Enhanced Flexibility: Allows for flexible port configuration, enabling the switch to be adapted to various system architectures.
  • Robust Reliability: Incorporates advanced error handling mechanisms to ensure data integrity and system stability.
  • Reduced Power Consumption: Supports power management features to minimize power consumption and improve energy efficiency.

Additional Details:

The PEX8619-BA50BCG supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is designed to meet the demands of high-performance applications. The switch is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The operating temperature range and power consumption details can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess