The PCI9060REV3A, manufactured by Broadcom Limited, is a 32-bit PCI Local Bus Target/Master I/O Accelerator. It serves as an interface solution, connecting host processors and peripheral devices to the PCI bus. The 'A' revision represents further refinements and optimizations compared to the previous PCI9060REV3, enhancing its performance and reliability for PCI-based add-in cards and embedded systems.
Applications
- Motion Control Systems
- Data Loggers
- Specialized I/O Cards
- Industrial PCs
- Automated Test Equipment
Features
- Compliant with 32-bit PCI specifications
- Operates at 33 MHz PCI bus speed
- Supports both PCI Target and Master modes
- Integrated DMA controller for efficient data transfers
- Flexible local bus interface for various peripheral connections
- Interrupt handling capabilities
- On-chip EEPROM interface for storing configuration settings
- Improved performance and stability compared to REV3
Benefits
- Simplified PCI interface development
- Reduced development costs and time-to-market
- Enhanced system performance through DMA
- Versatile I/O connectivity options
- Increased system reliability
- Configurable for various application requirements
The PCI9060REV3A's enhanced design and refinements ensure stable and reliable operation in demanding environments. The integrated DMA controller optimizes data throughput, while the flexible local bus interface allows for connecting a wide range of peripheral devices. The on-chip EEPROM interface further simplifies configuration and reduces overall system complexity, allowing for faster and more efficient product development cycles. The PCI9060 family, including the REV3A, is a mainstay in many legacy systems and continues to provide reliable PCI connectivity solutions.