EN
  • EN
  • DE

MGA-12516-BLKG

Part No MGA-12516-BLKG
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description High Gain, Matched-Pair Dual, Very Low Noise Amplifier | IC AMP LNA GAAS MMIC DUAL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221818-MGA-12516-BLKG
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-12516-BLKG CAD Model

Description

The MGA-12516-BLKG is a high-linearity, low-noise amplifier (LNA) designed for wireless communication systems. It offers excellent gain, low noise figure, and high linearity, making it ideal for receiver front-end applications where signal integrity is critical.

Applications:

  • Cellular Base Stations: Used in receiver chains to amplify weak signals with minimal added noise.
  • Wireless LAN (WLAN): Improves receiver sensitivity in WiFi devices.
  • Satellite Communications: Amplifies signals received from satellite transponders.
  • GPS Receivers: Enhances the detection of weak GPS signals.
  • ISM Band Applications: Suitable for various industrial, scientific, and medical band applications.

Features:

  • Low Noise Figure: Minimizes the noise added to the received signal.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • High Gain: Provides sufficient amplification for weak signals.
  • Internal Matching: Simplifies circuit design and reduces external component count.
  • Small Package Size: Enables compact designs for space-constrained applications.

Benefits:

  • Improved Receiver Sensitivity: Enables detection of weaker signals, extending communication range.
  • Enhanced Signal Quality: High linearity minimizes signal distortion, improving data throughput.
  • Simplified System Design: Internal matching reduces design complexity and component count.
  • Compact Solution: Small package size allows for integration into small devices.
  • Increased System Performance: Improves overall system performance in wireless communication applications.

Additional Details:

The MGA-12516-BLKG operates from a single positive supply voltage. The device is typically used with external bias components to optimize performance. Detailed specifications including gain, noise figure, and linearity are available in the product datasheet.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess