EN
  • EN
  • DE

ATA5291-GJQW

Part No ATA5291-GJQW
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818005-ATA5291-GJQW
Ultra Librarian 3D Model Ultra Librarian ATA5291-GJQW CAD Model

Description

The ATA5291-GJQW is a cutting-edge component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of their extensive range of microcontrollers and analog semiconductors, tailored to meet the demanding needs of the modern electronics industry.

The ATA5291-GJQW is an RF receiver that operates at a frequency of 433 MHz, a common band used for remote control applications, such as automotive keyless entry systems, home automation, and other wireless communication devices. It boasts high sensitivity and strong signal processing capabilities, ensuring reliable performance even in environments with high levels of electromagnetic interference.

With its low power consumption, the ATA5291-GJQW is optimized for battery-operated devices, contributing to longer battery life and reduced maintenance. This feature is particularly beneficial for portable and remote applications where power efficiency is critical.

The device includes an integrated PLL (Phase Locked Loop) for precise frequency control, which allows for stable operation over a wide temperature range and voltage variations. This makes the ATA5291-GJQW an excellent choice for outdoor and automotive applications that require robust performance under varying conditions.

Furthermore, the ATA5291-GJQW is designed with ease of integration in mind. It comes in a compact package that is suitable for space-constrained applications, and it is compatible with various microcontrollers, providing flexibility in design and development. The device also includes a range of built-in features to simplify system design, such as automatic gain control, frequency agility, and a low-voltage detector.

Microchip Technology provides comprehensive support for the ATA5291-GJQW, including detailed datasheets, application notes, and design tools. This ensures that developers can quickly and efficiently incorporate the device into their projects, reducing time to market and enhancing the overall product quality.

In summary, the ATA5291-GJQW from Microchip Technology is a versatile and high-performance RF receiver that is ideal for a wide array of wireless applications. Its combination of low power consumption, high sensitivity, and ease of integration makes it a top choice for designers looking to create reliable and efficient wireless communication systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess