EN
  • EN
  • DE

HFBR-1528Z

Part No HFBR-1528Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC 600NM 10MBD / TX Optical Fiber 15Mbps 6-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Standard Package 200
Category Optoelectronics
Family Fiber Optics - Transmitters - Discrete
Wavelength 600nm
Voltage - Forward (Vf) (Typ) 2.02V
Current - DC Forward (If) (Max) 80mA
Voltage - DC Reverse (Vr) (Max) 5V
Connector Type Versatile Link
Catalog HFBR-1528Z
Win Source Part Number 085720-HFBR-1528Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HFBR-1528
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HFBR-1528Z CAD Model

Description

The HFBR-1528Z is a versatile link fiber optic transmitter manufactured by Broadcom Limited. It is a discrete transmitter that belongs to the family of fiber optics transmitters. The transmitter has a maximum DC reverse voltage of 5V and a maximum DC forward current of 80mA. The forward voltage of the transmitter is 2.02V and the wavelength is 600nm. The transmitter is compliant with halogen-free and has a high popularity in the market. The estimated EOL date of the transmitter is 2022 and it is manufactured in the Philippines. The transmitter is used in various applications that require fiber optic transmission.

You May Also Be Interested in

Infineon Technologies
TRANSMITTER DIODE FIBER OPTIC
Lowest to $14.7412
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPT HI PERFORMANCE VERT
Lowest to $9.3321
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $48.3134
Infineon Technologies
HOUSING CONNECTOR DIODE PLASTIC
Lowest to $24.5571
Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $27.3877
HARTING
XMITTER FIBER OPTIC 850NM RCPT
Need more? Email Us
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Industrial Fiberoptics
XMITTER FIBER OPTIC 870NM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3084 $61.2336
8+ $12.5607 $100.4856
13+ $12.1682 $158.1866
17+ $11.7757 $200.1869
22+ $11.3832 $250.4304
30+ $10.2056 $306.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess