Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Maximum) 180ns, 160ns
Rise / Fall Time 30ns, 7ns
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 1178998-HCNW2201
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCNW2201 CAD Model

Description

The HCNW2201 is an optocoupler push-pull totem pole with a data rate of 5MBd manufactured by Broadcom Limited.

  • Current Output/Channel: 25mA
  • Voltage Isolation: 5000Vrms
  • Package: 8-DIP package
  • Supply: supplied in a tube.
  • Supply Voltage: 4.5V to 20V
  • Common Mode Transient Immunity: 1kV/μs
  • Propagation Delay tpLH: 180ns
  • Propagation Delay tpHL: 160ns
  • Application: commonly used in isolators
  • Popularity: medium popularity rating.

You May Also Be Interested in

Broadcom Limited
Very High CMR, Wide VCC Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2202-000E
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for HCPL-6230
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $2.9378
ECAD model for HCPL-2202
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
ECAD model for OPI1290-080
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for 5962-88769022A
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Lowest to $10.5777
ECAD model for ACPL-K64L-060E
ON Semiconductor
LOW INPUT CURRENT LOGIC GATE OPTOCOUPLERS | OPTOISO 5KV TRI-STATE 8SMD
Need more? Email Us
ECAD model for FOD2200S
Broadcom Limited
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers | OPTOISO 1.5KV 2CH OPEN COL 16DIP
Lowest to $101.6078
ECAD model for 6N134
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SO T/R
Lowest to $0.3945
ECAD model for TLP118(TPL,E(T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8048 $54.6336
16+ $6.4040 $102.4640
25+ $6.2038 $155.0950
34+ $6.0037 $204.1258
44+ $5.8036 $255.3584
58+ $5.2032 $301.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,688 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention