EN
  • EN
  • DE

TA07-11GWA

Part No TA07-11GWA
Manufacturer Kingbright Corporation
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 0.7" 565NM GRN / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Kingbright Corporation
Package Tube
Product Status Active
Millicandela Rating 12mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
Color Green
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.2V
Base Product Number TA07-11
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 353059-TA07-11GWA
Ultra Librarian 3D Model Ultra Librarian TA07-11GWA CAD Model

Description

The 353059-TA07-11GWA is a green LED dot matrix and cluster component manufactured by Kingbright Corporation.

  • Package: Tube
  • Size: 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
  • LED Configuration: 5 x 7
  • Millicandela Rating: 12mcd
  • Forward Voltage: 2.2V
  • Internal Connection: Common cathode row and common anode column
  • Status: Active

You May Also Be Interested in

LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
LED
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 0.30\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X8 2.3\
Need more? Email Us
Broadcom Limited
DISPLAY DOT 5X7 GREEN CRA 0.68\
Need more? Email Us
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess