Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 3 Weeks
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Manufacturer Espressif
Series ESP32
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1965-ESP32-S2TR, 1965-ESP32-S2CT, 1965-ESP32-S2DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871238-ESP32-S2
Ultra Librarian 3D Model Ultra Librarian ESP32-S2 CAD Model

Description

The Espressif 871238-ESP32-S2 is a WiFi 802.11b/g/n transceiver module that operates in a temperature range of -40°C to 125°C. It is manufactured by Espressif.

  • Technology: WiFi 802.11b/g/n
  • Operating Temperature Range: -40°C to 125°C
  • Package: 56-VFQFN exposed pad
  • ECCN: 5A992C
  • Supply and Demand Status: Limited
  • Quantity per Package: 2000
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 3 weeks
  • HTSUS: 8517.62.0090
  • Other Part Numbers: 1965-ESP32-S2TR, 1965-ESP32-S2CT, 1965-ESP32-S2DKR

You May Also Be Interested in

STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.5220
ECAD model for SPBTLE-1S
Microchip Technology
RX TXRX MODULE BLE CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $17.5940
ECAD model for RN4870-V/RM140
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
U-blox
RX TXRX MODULE CELL CAST IOT SMD / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-02
Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
Silicon Labs
ZGM230S Z-WAVE SIP, SECURE VAULT / General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Lowest to $219.6970
ECAD model for ZGM230SA27HGN2R
U-blox
RX TXRX MOD BT 5.0 TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $16.3741
ECAD model for BMD-340-A-R
Samsung
RX TXRX MOD BLE CASTELLATION SMD / Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SIP-005AYS001

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9070 $57.2100
65+ $1.5647 $101.7055
100+ $1.5158 $151.5800
140+ $1.4669 $205.3660
180+ $1.4180 $255.2400
240+ $1.2714 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,013 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention