EN
  • EN
  • DE

BT8071AEPJ

Part No BT8071AEPJ
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049833-BT8071AEPJ
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT8071AEPJ CAD Model

Description

The BT8071AEPJ is a Bluetooth Low Energy (BLE) system-on-chip (SoC) from Broadcom Limited. It is designed for a wide range of IoT (Internet of Things) applications, providing robust and low-power wireless connectivity. This SoC integrates a BLE radio, a processor, memory, and various peripherals, making it a compact and efficient solution for connected devices.

Applications:

  • Wearable devices
  • Beacons
  • Smart home devices
  • Healthcare devices
  • Industrial sensors

Features:

  • Bluetooth 5.0 compliant
  • Low power consumption
  • Integrated ARM Cortex-M4 processor
  • On-chip memory (RAM and Flash)
  • Multiple peripheral interfaces (UART, SPI, I2C, ADC, GPIO)
  • Compact package

Benefits:

  • Enables wireless connectivity in IoT devices
  • Extends battery life in portable applications
  • Provides processing power for running applications
  • Reduces external component count and system cost
  • Simplifies design and development

Additional Details:

The BT8071AEPJ supports the latest Bluetooth 5.0 standard, which offers improved range, speed, and broadcasting capabilities compared to previous versions. Its low power consumption is achieved through advanced power management techniques and efficient radio design. The integrated ARM Cortex-M4 processor provides sufficient processing power for running complex applications and algorithms. The on-chip memory allows for storing firmware and data. The multiple peripheral interfaces enable connection to various sensors and actuators. The compact package facilitates integration into space-constrained devices. Broadcom provides comprehensive software development kits (SDKs) and tools to simplify application development. It adheres to industry standards for Bluetooth compliance and regulatory requirements. The BT8071AEPJ is a versatile and reliable solution for enabling wireless connectivity in a wide range of IoT applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess