EN
  • EN
  • DE

BCM7424AFKFEBC3G

Part No BCM7424AFKFEBC3G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819116-BCM7424AFKFEBC3G
Ultra Librarian 3D Model Ultra Librarian BCM7424AFKFEBC3G CAD Model

Description

The BCM7424AFKFEBC3G is a high-performance system-on-a-chip (SoC) designed by Broadcom, intended for advanced set-top box (STB) and digital video recorder (DVR) applications. It integrates powerful processing capabilities with advanced video decoding and encoding functionalities, making it suitable for demanding multimedia environments.

Applications

  • High-Definition Set-Top Boxes (STBs): Used as the core processor for decoding and outputting high-definition video content.
  • Digital Video Recorders (DVRs): Implemented in DVR systems for recording, storing, and playing back digital television broadcasts.
  • IPTV Set-Top Boxes: Integrated in IPTV STBs for decoding and displaying video content streamed over IP networks.
  • Hybrid Set-Top Boxes: Utilized in hybrid STBs to process both broadcast and IP-delivered video signals.

Features

  • Multi-Core Processor: Features a multi-core CPU architecture for high-performance processing and multitasking.
  • Advanced Video Decoding: Supports a wide range of video codecs, including MPEG-2, H.264, and VC-1.
  • Video Encoding: Capable of encoding video for recording and streaming applications.
  • High-Definition Graphics: Includes an integrated graphics processing unit (GPU) for rendering user interfaces and 3D graphics.
  • Connectivity Interfaces: Provides various connectivity options, such as HDMI, Ethernet, and USB.

Benefits

  • Superior Video Quality: Delivers high-quality video decoding and encoding for an enhanced viewing experience.
  • Enhanced Performance: Offers significant performance improvements compared to previous generation SoCs.
  • Flexible Platform: Provides a flexible platform for developing a wide range of STB and DVR applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Improved User Experience: Enables advanced features and a smoother user interface experience.

Additional Details

The BCM7424AFKFEBC3G is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires external memory and a power supply to operate. More detailed technical specifications, including clock speeds, memory interfaces, and power consumption details, can be found in the official Broadcom product datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess