EN
  • EN
  • DE

BCM7356RPKFEBA1GP22

Part No BCM7356RPKFEBA1GP22
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048761-BCM7356RPKFEBA1GP22
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7356RPKFEBA1GP22 CAD Model

Description

The BCM7356RPKFEBA1GP22 is a high-performance system-on-a-chip (SoC) designed by Broadcom for advanced satellite and cable set-top box (STB) applications. This SoC integrates a powerful processing core with advanced video decoding capabilities, enabling the delivery of high-definition and ultra-high-definition content. It also supports a variety of connectivity options and security features, making it suitable for a wide range of STB deployments.

Applications:

  • Satellite Set-Top Boxes: Used as the primary processing unit in satellite receivers, enabling the decoding and display of satellite television broadcasts.
  • Cable Set-Top Boxes: Serves as the core processor in cable boxes, facilitating the decoding and display of cable television channels.
  • Digital Video Recorders (DVRs): Provides the processing power and storage interface for recording and playing back television programs.
  • IPTV Set-Top Boxes: Supports the reception and decoding of television content delivered over internet protocol (IP) networks.
  • Hybrid Set-Top Boxes: Combines multiple reception methods (e.g., satellite, cable, and IP) in a single device.

Features:

  • High-Performance Processor: Delivers ample processing power for handling demanding multimedia workloads, including video decoding, audio processing, and application execution.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, H.265 (HEVC), and VP9, enabling the playback of high-definition and ultra-high-definition content.
  • Multiple Connectivity Options: Includes interfaces such as HDMI, USB, and Ethernet for connecting to various devices and networks.
  • Advanced Security Features: Incorporates security protocols to protect content from piracy and unauthorized access.
  • Support for Interactive Applications: Enables the development and execution of interactive TV applications.

Benefits:

  • High-Quality Video Playback: Delivers sharp, clear, and lifelike video images.
  • Smooth and Responsive User Interface: Provides a fluid and intuitive user experience.
  • Access to a Wide Range of Content: Enables access to both broadcast television and online streaming services.
  • Enhanced Security: Protects content from piracy and unauthorized access.
  • Cost-Effective Solution: Reduces the overall cost of set-top box development and manufacturing.

Additional Details:

The BCM7356RPKFEBA1GP22 typically includes features such as advanced audio processing, graphics acceleration, and support for various middleware platforms. Its design emphasizes power efficiency and performance, making it suitable for a variety of set-top box designs. Specific technical specifications, such as CPU clock speed, memory interface, and supported codecs, may vary depending on the specific implementation and board design. The inclusion of integrated security features ensures compliance with content protection requirements.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess