EN
  • EN
  • DE
  • IT

BCM7325HKFSBA1G

Part No BCM7325HKFSBA1G
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193531-BCM7325HKFSBA1G
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7325HKFSBA1G CAD Model

Description

The BCM7325HKFSBA1G is a high-definition satellite set-top box (STB) system-on-a-chip (SoC) from Broadcom. It is designed to provide advanced processing and decoding capabilities for satellite television services. This chip integrates a powerful processor, advanced video decoding, and connectivity features to enable a rich user experience.

Applications

  • Satellite Set-Top Boxes
  • High-Definition Television (HDTV) Receivers
  • Personal Video Recorders (PVRs)
  • Digital Video Recorders (DVRs)
  • Hybrid STB solutions (Satellite and IP)

Features

  • High-Performance Processor: Provides the necessary processing power for decoding high-definition video and running STB applications.
  • Advanced Video Decoding: Supports multiple video codecs, including MPEG-2, MPEG-4, H.264, and VC-1.
  • Integrated Connectivity: Includes Ethernet, USB, and other interfaces for connecting to external devices and networks.
  • High-Definition Output: Supports HDMI output for connecting to HDTVs and other display devices.
  • Security Features: Implements security mechanisms to protect content and prevent unauthorized access.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Advanced Graphics Engine: Enables smooth and responsive user interfaces.

Benefits

  • Enhanced Viewing Experience: Delivers high-quality video and audio for an immersive viewing experience.
  • Access to a Wide Range of Content: Supports multiple video codecs and connectivity options, providing access to a wide range of content sources.
  • Improved User Interface: Enables smooth and responsive user interfaces, making it easy to navigate and control the STB.
  • Reduced Power Consumption: Contributes to lower energy costs and a smaller carbon footprint.
  • Secure Content Protection: Protects content from unauthorized access and distribution.
  • Simplified Integration: Integrates multiple functions into a single chip, simplifying the design and manufacturing of STBs.
  • Future-Proof Design: Supports the latest video codecs and connectivity standards, ensuring compatibility with future technologies.

Additional Details

The BCM7325HKFSBA1G typically includes support for various middleware and software platforms, allowing STB manufacturers to customize the user experience and add features. It also incorporates advanced audio decoding capabilities, supporting Dolby Digital, DTS, and other audio formats. The specific clock speed and memory configuration may vary depending on the application.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
UTC
Lowest to $0.3269
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess