The BCM63381UKMMLG is a VDSL2 (Very-high-bitrate Digital Subscriber Line 2) gateway processor manufactured by Broadcom Limited. It's a system-on-a-chip (SoC) designed to deliver high-speed broadband connectivity for residential and small business applications. This processor integrates a VDSL2 modem, a Gigabit Ethernet switch, a network processor, and other essential functions into a single chip.
Applications
- Residential Gateways
- Small Business Routers
- Triple-Play Service Platforms (Internet, Voice, and Video)
- Network Attached Storage (NAS) Devices with VDSL2 Connectivity
- IPTV Set-Top Boxes
Features
- VDSL2 Support: Compliant with VDSL2 standards for high-speed data transmission over telephone lines.
- Gigabit Ethernet Switch: Provides high-speed connectivity to local area network (LAN) devices.
- Network Processor: Handles packet processing, routing, and quality of service (QoS) functions.
- Wireless LAN (WLAN) Support: Supports Wi-Fi connectivity for wireless devices (requires external WLAN chipset).
- USB Interface: Allows connection to host devices or external storage.
- Voice over IP (VoIP) Support: Enables voice communication over the internet.
- Advanced Security Features: Includes firewall, VPN, and other security features.
Benefits
- High-Speed Broadband Connectivity: Delivers fast and reliable internet access.
- Integrated Solution: Reduces component count and simplifies system design.
- Advanced Networking Features: Supports QoS, VoIP, and WLAN connectivity.
- Enhanced Security: Protects the network from unauthorized access.
- Cost-Effective: Provides a cost-competitive solution for broadband access.
Additional Details
The BCM63381UKMMLG is typically packaged in a BGA (Ball Grid Array) package. It requires specific voltage supplies and operates within a specific temperature range, as detailed in the product datasheet. The processor supports various VDSL2 profiles and configurations, allowing it to be deployed in diverse network environments. Its integration with Wi-Fi and Gigabit Ethernet makes it suitable for handling media-rich applications. The advanced processing power enables sophisticated firewall and security measures.