EN
  • EN
  • DE

BCM56014A1KFEBG

Part No BCM56014A1KFEBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206455-BCM56014A1KFEBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56014A1KFEBG CAD Model

Description

The Broadcom BCM56014A1KFEBG is a member of Broadcom's StrataXGS family of Ethernet switches. It's designed to deliver high-density, high-bandwidth switching capabilities for enterprise and data center networks. This chip is a key component in creating efficient and scalable network infrastructures.

Applications

  • Data Center Top-of-Rack (ToR) switches
  • Aggregation and core switches for enterprise networks
  • Service provider Ethernet switching
  • Cloud computing infrastructure
  • High-performance computing (HPC) networks

Features

  • High-density Gigabit Ethernet (GbE) and 10 Gigabit Ethernet (10GbE) support: Enables high-bandwidth connectivity for servers and other network devices.
  • Advanced Quality of Service (QoS): Prioritizes critical traffic to ensure low latency and high performance.
  • Virtual LAN (VLAN) support: Supports a wide range of VLAN features for network segmentation and security.
  • Link Aggregation Control Protocol (LACP): Increases bandwidth and provides link redundancy.
  • Comprehensive security features: Includes access control lists (ACLs) and other security mechanisms.
  • Energy-efficient design: Minimizes power consumption for reduced operating costs.
  • Advanced buffering and traffic management: Optimizes network performance under heavy load.

Benefits

  • Improved network performance: High-speed switching and advanced QoS ensure efficient data delivery.
  • Enhanced scalability: Supports high-density port configurations for growing networks.
  • Increased network security: Comprehensive security features protect against unauthorized access.
  • Reduced operating costs: Energy-efficient design minimizes power consumption.
  • Simplified network management: Provides a rich set of management features for easy configuration and monitoring.

Additional Details

The BCM56014A1KFEBG integrates several key components including a switching fabric, packet buffers, and a control processor. It's designed to work with external PHYs (physical layer transceivers) to provide complete Ethernet connectivity. The chip also supports a variety of management interfaces, including command-line interface (CLI), Simple Network Management Protocol (SNMP), and web-based management. It often supports features like VXLAN, NVGRE for network virtualization applications. Specific details about the port configuration and switching capacity can vary based on the specific implementation and system design. Understanding power consumption is also important to correctly implementing this device.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess