EN
  • EN
  • DE

BCM5397KPB

Part No BCM5397KPB
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818977-BCM5397KPB
Ultra Librarian 3D Model Ultra Librarian BCM5397KPB CAD Model

Description

The Broadcom BCM5397KPB is a highly integrated Gigabit Ethernet switch controller designed for use in advanced networking applications, particularly in small to medium-sized businesses (SMBs) and enterprise environments. It offers a combination of high-performance switching capabilities, advanced features, and robust security, making it suitable for managed switches, routers, and other networking devices.

Applications:

  • Managed Gigabit Ethernet Switches
  • Small to Medium Business (SMB) Routers
  • Enterprise Networking Equipment
  • Industrial Ethernet Applications

Features:

  • High-Performance Switching: Delivers wire-speed Gigabit Ethernet switching performance for optimal network throughput.
  • Integrated MAC/PHY: Integrates media access control (MAC) and physical layer (PHY) functions for simplified design and reduced system cost.
  • VLAN Support: Supports Virtual LANs (VLANs) for network segmentation and enhanced security.
  • Quality of Service (QoS): Provides advanced QoS features to prioritize network traffic and ensure optimal performance for critical applications.
  • Link Aggregation: Supports link aggregation for increased bandwidth and redundancy.
  • Energy-Efficient Ethernet (EEE): Complies with the IEEE 802.3az standard for reduced power consumption during periods of low network activity.
  • Advanced Security Features: Incorporates security features such as access control lists (ACLs) and port security to protect against unauthorized access.

Benefits:

  • Increased Network Performance: Provides high-speed Gigabit Ethernet connectivity for demanding applications.
  • Enhanced Security: Protects against network threats with advanced security features.
  • Improved Network Management: Simplifies network management with VLAN support and QoS features.
  • Reduced Power Consumption: Saves energy with Energy-Efficient Ethernet (EEE) technology.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing system cost and complexity.

The BCM5397KPB is typically used in applications that require a balance of performance, security, and energy efficiency. It supports a variety of management protocols, allowing network administrators to easily configure and monitor the switch. The integration of advanced security features, such as ACLs and port security, makes it an ideal solution for protecting sensitive data on the network.

Technical Specifications:

  • Number of Ports: Varies depending on the specific implementation
  • Port Speed: 10/100/1000 Mbps
  • Switching Mode: Store-and-Forward
  • VLAN Support: 802.1Q
  • QoS: 802.1p
  • Link Aggregation: 802.3ad
  • Energy-Efficient Ethernet: 802.3az

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 614 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess