EN
  • EN
  • DE
  • IT

BCM5380MIPBG

Part No BCM5380MIPBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description Roboswitch- 8FE+2GBE Port Switch With On-chip Packet Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
RoHS Compliant
Win Source Part Number 1177871-BCM5380MIPBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5380MIPBG CAD Model

Description

The BCM5380MIPBG is a Gigabit Ethernet switch controller manufactured by Broadcom Limited. This device is designed for use in a variety of networking applications, including small to medium-sized business (SMB) switches, enterprise switches, and residential gateways. It provides high-performance switching capabilities with advanced features for network management and security.

Applications

  • Small to Medium Business (SMB) Ethernet Switches
  • Enterprise Ethernet Switches
  • Residential Gateways
  • Network Interface Cards (NICs)
  • Industrial Ethernet applications

Features

  • Gigabit Ethernet Support: Supports Gigabit Ethernet speeds for high-bandwidth applications.
  • Integrated Switch Fabric: Provides a high-performance switching fabric for efficient data transfer.
  • Quality of Service (QoS): Supports QoS features for prioritizing network traffic.
  • VLAN Support: Supports Virtual LANs (VLANs) for network segmentation.
  • Link Aggregation: Supports link aggregation for increased bandwidth and redundancy.

Benefits

  • High Performance: Provides high-speed switching for demanding network environments.
  • Improved Network Efficiency: QoS and VLAN support optimize network traffic flow.
  • Enhanced Network Security: VLANs and other security features protect network resources.
  • Increased Network Reliability: Link aggregation provides redundancy for critical network links.
  • Simplified Network Management: Integrated management features simplify network administration.

Additional Details

The BCM5380MIPBG typically includes an integrated CPU for management functions. It supports various management protocols, such as SNMP and CLI. Power consumption is a key consideration, and the device is often designed with power-saving features to minimize energy usage. The device may incorporate advanced features such as support for Energy-Efficient Ethernet (EEE) standards to further reduce power consumption during periods of low network activity.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess