EN
  • EN
  • DE

BCM4906KFEBG

Part No BCM4906KFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012108-BCM4906KFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4906KFEBG CAD Model

Description

The BCM4906KFEBG, manufactured by Broadcom Limited, is a high-performance networking processor designed for advanced router and gateway applications. This chip offers a powerful combination of processing capabilities and networking features, making it ideal for demanding network environments. It supports Gigabit Ethernet connectivity, advanced security protocols, and various peripheral interfaces for enhanced functionality.

Applications:

  • Wireless Routers: Provides high-speed processing and networking capabilities for advanced wireless routers.
  • Network Gateways: Enables secure and reliable network connectivity for residential and small business gateways.
  • Network Attached Storage (NAS) Devices: Supports high-speed data transfer and storage management for NAS devices.
  • VPN Routers: Facilitates secure VPN connections for remote access and network security.
  • Smart Home Hubs: Integrates networking and processing capabilities for smart home automation and control.

Features:

  • High-Performance Processor: Equipped with a powerful processor for fast and efficient network processing.
  • Gigabit Ethernet Support: Supports Gigabit Ethernet connectivity for high-speed wired networking.
  • Advanced Security Features: Supports hardware-based encryption and security protocols for secure network communication.
  • Peripheral Interfaces: Includes various peripheral interfaces such as USB, PCIe, and UART for expanded functionality.
  • Network Acceleration: Implements hardware acceleration for improved network performance.
  • Quality of Service (QoS): Supports QoS features for prioritizing network traffic and ensuring smooth performance.

Benefits:

  • High-Speed Network Performance: Delivers fast and reliable network connectivity for demanding applications.
  • Enhanced Security: Provides robust security features for protecting network data and preventing unauthorized access.
  • Expanded Functionality: Supports various peripheral interfaces for connecting to external devices and expanding system capabilities.
  • Improved User Experience: Ensures smooth and responsive network performance for enhanced user experience.
  • Simplified Integration: Integrated features and comprehensive documentation streamline the development process.

Additional Details:

The BCM4906KFEBG is designed to support various operating systems and networking protocols. Its advanced power management capabilities enable efficient energy usage, making it suitable for always-on network devices. The chip also incorporates comprehensive debugging and diagnostic features for simplifying development and troubleshooting.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess