EN
  • EN
  • DE

BCM4366EKMMLWG

Part No BCM4366EKMMLWG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967022-BCM4366EKMMLWG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4366EKMMLWG CAD Model

Description

The BCM4366EKMMLWG is a high-performance Wi-Fi connectivity solution manufactured by Broadcom Limited. It's designed for use in demanding networking applications, providing robust wireless performance and advanced features.

Applications

  • High-End Routers: Used in premium routers to provide fast and reliable Wi-Fi connectivity.
  • Access Points: Implemented in access points to extend wireless network coverage and capacity.
  • Gaming Consoles: Integrated into gaming consoles for high-bandwidth, low-latency wireless gaming experiences.
  • Smart TVs: Provides Wi-Fi connectivity for smart TVs, enabling streaming of high-definition content.

Features

  • 802.11ac Wave 2: Supports the latest 802.11ac Wave 2 standard for enhanced Wi-Fi performance.
  • Multi-User MIMO (MU-MIMO): Enables simultaneous data transmission to multiple devices, improving network efficiency.
  • High Bandwidth: Offers high bandwidth for demanding applications such as video streaming and online gaming.
  • Advanced Security Features: Includes advanced security features to protect the network from unauthorized access.
  • Quality of Service (QoS): Provides QoS features to prioritize critical traffic and ensure optimal performance.

Benefits

  • Improved Wi-Fi Performance: Delivers faster and more reliable Wi-Fi connectivity.
  • Increased Network Capacity: Supports more connected devices without sacrificing performance.
  • Enhanced Security: Protects the network from security threats.
  • Optimized User Experience: Provides a smooth and seamless user experience for demanding applications.
  • Future-Proof Design: Supports the latest Wi-Fi standards, ensuring long-term compatibility.

Additional Details

The BCM4366EKMMLWG typically comes in a surface-mount package. It requires careful attention to RF design and layout to ensure optimal performance. Detailed specifications, including operating frequencies, modulation schemes, and power requirements, can be found in the Broadcom product documentation.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess