EN
  • EN
  • DE

BCM4359X1KWBG

Part No BCM4359X1KWBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048530-BCM4359X1KWBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4359X1KWBG CAD Model

Description

The BCM4359X1KWBG is a wireless connectivity chip manufactured by Broadcom, primarily designed for mobile and embedded applications. It integrates Wi-Fi (802.11ac), Bluetooth, and FM radio functionalities into a single chip.

Applications:

  • High-end Smartphones
  • Tablets
  • Wearable Devices
  • IoT (Internet of Things) Devices

Features:

  • 802.11ac Wi-Fi with MU-MIMO support
  • Bluetooth 4.2 Low Energy (BLE)
  • Integrated FM Radio receiver
  • Advanced coexistence algorithms for Wi-Fi and Bluetooth
  • Low power consumption
  • Compact package size

Benefits:

  • Provides high-speed Wi-Fi connectivity with increased network capacity
  • Enables Bluetooth Low Energy applications, extending battery life
  • Offers FM radio reception capability
  • Ensures seamless operation of Wi-Fi and Bluetooth simultaneously
  • Reduces overall system size and cost

The BCM4359X1KWBG provides simultaneous and independent operation of Wi-Fi, Bluetooth, and FM radio, ensuring optimal performance for each function. The advanced coexistence algorithms minimize interference between Wi-Fi and Bluetooth signals, delivering a reliable wireless experience.

With its 802.11ac Wi-Fi capabilities, the chip supports high data rates and increased network capacity, enabling users to enjoy bandwidth-intensive applications such as video streaming and online gaming without interruption. The MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology further enhances network efficiency by allowing multiple devices to transmit and receive data simultaneously.

The Bluetooth 4.2 Low Energy (BLE) support enables a wide range of low-power applications, such as wearable devices and IoT sensors, extending battery life and reducing energy consumption. The integrated FM radio receiver allows users to listen to FM radio broadcasts without requiring an external antenna.

Note: For detailed technical specifications and implementation guidelines, refer to the official Broadcom documentation. Configuration options and specific performance metrics may vary depending on the target device and application.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7211 $50.1633
8+ $13.7199 $109.7592
12+ $13.2912 $159.4944
16+ $12.8624 $205.7984
21+ $12.4337 $261.1077
27+ $11.1474 $300.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess